HP logo

HP AMD Turion X2 Ultra Dual-core ZM-82 processor 2.2 GHz 2 MB L2

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30323
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP AMD Turion X2 Ultra Dual-core ZM-82 processor 2.2 GHz 2 MB L2:

HP AMD Turion X2 Ultra Dual-core ZM-82, AMD Turion, Socket S1, 65 nm, ZM-82, 2.2 GHz, 64-bit

Long summary description HP AMD Turion X2 Ultra Dual-core ZM-82 processor 2.2 GHz 2 MB L2:

HP AMD Turion X2 Ultra Dual-core ZM-82. Processor family: AMD Turion, Processor socket: Socket S1, Processor lithography: 65 nm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.