HP logo

HP AMD Turion X2 Dual-core RM-70 processor 2 GHz 1 MB L2

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62750
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP AMD Turion X2 Dual-core RM-70 processor 2 GHz 1 MB L2:

HP AMD Turion X2 Dual-core RM-70, AMD Turion, Socket S1, 65 nm, RM-70, 2 GHz, 64-bit

Long summary description HP AMD Turion X2 Dual-core RM-70 processor 2 GHz 1 MB L2:

HP AMD Turion X2 Dual-core RM-70. Processor family: AMD Turion, Processor socket: Socket S1, Processor lithography: 65 nm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.