HP w2228h, 22", 1680 x 1050 pixels, LED, 3 ms
HP w2228h. Display diagonal: 22", Display resolution: 1680 x 1050 pixels. Display: LED. Response time: 3 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. USB hub version: 2.0. VESA mounting