HP logo

HP Compaq 6730s Notebook PC Intel® Celeron® M 575 15.4" 2 GB DDR2-SDRAM 160 GB Windows Vista Home Basic

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77325
Info modified on:
22 Jan 2025, 05:39:39
Short summary description HP Compaq 6730s Notebook PC Intel® Celeron® M 575 15.4" 2 GB DDR2-SDRAM 160 GB Windows Vista Home Basic:

HP Compaq 6730s Notebook PC, Intel® Celeron® M, 2 GHz, 15.4", 1280 x 800 pixels, 2 GB, 160 GB

Long summary description HP Compaq 6730s Notebook PC Intel® Celeron® M 575 15.4" 2 GB DDR2-SDRAM 160 GB Windows Vista Home Basic:

HP Compaq 6730s Notebook PC. Processor family: Intel® Celeron® M, Processor model: 575, Processor frequency: 2 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Operating system installed: Windows Vista Home Basic. Weight: 5.51 lbs (2.5 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.