HP 6830s, Intel® Core™2 Duo, 2 GHz, 17", 1440 x 900 pixels, 2 GB, 250 GB
HP 6830s. Processor family: Intel® Core™2 Duo, Processor model: T5870, Processor frequency: 2 GHz. Display diagonal: 17", Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: AMD Mobility Radeon HD 3430. Operating system installed: Windows Vista Business. Weight: 6.5 lbs (2.95 kg)