HP logo

HP TouchSmart IQ804 Intel® Core™2 Duo 25.5" Touchscreen 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® 9300M GS Windows Vista Home Premium Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110340
Info modified on:
21 Oct 2022, 10:14:32
Short summary description HP TouchSmart IQ804 Intel® Core™2 Duo 25.5" Touchscreen 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® 9300M GS Windows Vista Home Premium Black:

HP TouchSmart IQ804, 25.5", Intel® Core™2 Duo, 4 GB, 500 GB, Windows Vista Home Premium, Black

Long summary description HP TouchSmart IQ804 Intel® Core™2 Duo 25.5" Touchscreen 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® 9300M GS Windows Vista Home Premium Black:

HP TouchSmart IQ804. Display diagonal: 25.5", Touchscreen. Processor family: Intel® Core™2 Duo, Processor frequency: 2.16 GHz. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: NVIDIA® GeForce® 9300M GS. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows Vista Home Premium. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.