HP logo

HP Pavilion a6422.nl PC Intel® Core™2 Duo E4600 3 GB DDR2-SDRAM 360 GB NVIDIA GeForce 8400 Windows Vista Home Premium Tower

Brand:
Product family:
Product series:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96611
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Pavilion a6422.nl PC Intel® Core™2 Duo E4600 3 GB DDR2-SDRAM 360 GB NVIDIA GeForce 8400 Windows Vista Home Premium Tower:

HP Pavilion a6422.nl PC, 2.4 GHz, Intel® Core™2 Duo, E4600, 3 GB, 360 GB, Windows Vista Home Premium

Long summary description HP Pavilion a6422.nl PC Intel® Core™2 Duo E4600 3 GB DDR2-SDRAM 360 GB NVIDIA GeForce 8400 Windows Vista Home Premium Tower:

HP Pavilion a6422.nl PC. Processor frequency: 2.4 GHz, Processor family: Intel® Core™2 Duo, Processor model: E4600. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 360 GB. Discrete graphics card model: NVIDIA GeForce 8400. Operating system installed: Windows Vista Home Premium. Chassis type: Tower. Product type: PC. Weight: 21.2 lbs (9.6 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.