HP Pavilion dv9750ed Entertainment Notebook PC, 2 GHz, 17", 1440 x 900 pixels, 2 GB, 250 GB, Windows Vista Home Premium
HP Pavilion dv9750ed Entertainment Notebook PC. Processor model: TL-60, Processor frequency: 2 GHz. Display diagonal: 17", Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: NVIDIA® GeForce® 8400M GS. Operating system installed: Windows Vista Home Premium. Weight: 7.83 lbs (3.55 kg)