HP logo

HP Compaq 2510p Intel® Core™2 Duo U7700 12.1" 2 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Business

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31038
Info modified on:
27 Jan 2025, 08:15:11
Short summary description HP Compaq 2510p Intel® Core™2 Duo U7700 12.1" 2 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Business:

HP Compaq 2510p, Intel® Core™2 Duo, 1.33 GHz, 12.1", 1280 x 800 pixels, 2 GB, 120 GB

Long summary description HP Compaq 2510p Intel® Core™2 Duo U7700 12.1" 2 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Business:

HP Compaq 2510p. Processor family: Intel® Core™2 Duo, Processor model: U7700, Processor frequency: 1.33 GHz. Display diagonal: 12.1", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Weight: 2.84 lbs (1.29 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.