HP logo

HP LP2475w computer monitor 24" 1920 x 1200 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
173484
Info modified on:
30 Dec 2024, 17:23:39
Short summary description HP LP2475w computer monitor 24" 1920 x 1200 pixels Full HD Black:

HP LP2475w, 24", 1920 x 1200 pixels, Full HD, LCD, 6 ms, Black

Long summary description HP LP2475w computer monitor 24" 1920 x 1200 pixels Full HD Black:

HP LP2475w. Display diagonal: 24", Display resolution: 1920 x 1200 pixels, HD type: Full HD. Display: LCD. Response time: 6 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.