HP logo

HP NVIDIA Quadro FX3700 512MB PCIe GDDR3

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14513
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP NVIDIA Quadro FX3700 512MB PCIe GDDR3:

HP NVIDIA Quadro FX3700 512MB PCIe, GDDR3, 256 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description HP NVIDIA Quadro FX3700 512MB PCIe GDDR3:

HP NVIDIA Quadro FX3700 512MB PCIe. Graphics card memory type: GDDR3, Memory bus: 256 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.1. Interface type: PCI Express x16. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.