HP logo

HP Pavilion Beats 15-p098nd AMD A8 A8-5545M Laptop 15.6" Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black, Red

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17177
Info modified on:
24 Jan 2025, 20:23:56
Short summary description HP Pavilion Beats 15-p098nd AMD A8 A8-5545M Laptop 15.6" Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black, Red:

HP Pavilion Beats 15-p098nd, AMD A8, 1.7 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP Pavilion Beats 15-p098nd AMD A8 A8-5545M Laptop 15.6" Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black, Red:

HP Pavilion Beats 15-p098nd. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-5545M, Processor frequency: 1.7 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Black, Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.