HP logo

HP EliteBook 820 G2 Intel® Core™ i5 i5-5300U Laptop 12.5" HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76287
Info modified on:
22 Jan 2025, 04:41:35
End of life date:
29 Jul 2016
Short summary description HP EliteBook 820 G2 Intel® Core™ i5 i5-5300U Laptop 12.5" HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver:

HP EliteBook 820 G2, Intel® Core™ i5, 2.3 GHz, 12.5", 1366 x 768 pixels, 8 GB, 256 GB

Long summary description HP EliteBook 820 G2 Intel® Core™ i5 i5-5300U Laptop 12.5" HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver:

HP EliteBook 820 G2. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5300U, Processor frequency: 2.3 GHz. Display diagonal: 12.5", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 7 Professional. Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.