location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY Photo 7858 All-in-One Printer, Print, Fax, Scan, Copy, Web, Photo

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY Photo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP ENVY Photo 7858 All-in-One Printer, Print, Fax, Scan, Copy, Web, Photo
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K7S00A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781024798 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17701
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Aug 2024 19:15:12
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 12 May 2023
Product end of life date
Bullet Points HP ENVY Photo 7858 All-in-One Printer, Print, Fax, Scan, Copy, Web, Photo
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Thermal inkjet Color printing
  • - 4800 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 15 ppm
  • - Color copying Color scanning Color faxing
  • - Apple AirPrint, Mopria Print Service
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN Bluetooth
  • - Internal memory: 256 MB Built-in processor 1200 MHz
  • - 16.7 lbs (7.58 kg)
Guarantee: Instant Ink Ready* / Save up to 50% on ink. For more information visit hpinstantink.com
Long product name HP ENVY Photo 7858 All-in-One Printer, Print, Fax, Scan, Copy, Web, Photo :
The short editorial description of HP ENVY Photo 7858 All-in-One Printer, Print, Fax, Scan, Copy, Web, Photo

HP ENVY Photo 7858 All-in-One Printer
More>>>
HP ENVY Photo 7858 All-in-One Printer, Print, Fax, Scan, Copy, Web, Photo:
The official marketing text of HP ENVY Photo 7858 All-in-One Printer, Print, Fax, Scan, Copy, Web, Photo as supplied by the manufacturer

Get productive performance and photos that shine with powerful all-in-one capabilities. Produce authentic colors, and set up, connect, and print right from your mobile device.[1]
HP 64 Ink Cartridges
HP Smart App
Easy mobile printing from HP
Easily print from your smartphone, tablet, and notebook at work, home, or on the go.
Print, scan, copy, fax
Save up to 50% on ink
Save up to 50% off ink. Original HP ink delivered to your door with HP Instant Ink.
High-yield cartridges
Bluetooth® Smart
Dual-band Wi-Fi®
2.7-inch color touchscreen
Smart paper sensing
SD and USB card slots
Automatic document feeder
Allows multiple pages to be copied or scanned at one time

Short summary description HP ENVY Photo 7858 All-in-One Printer, Print, Fax, Scan, Copy, Web, Photo:
This short summary of the HP ENVY Photo 7858 All-in-One Printer, Print, Fax, Scan, Copy, Web, Photo data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY Photo 7858 All-in-One Printer, Print, Fax, Scan, Copy, Web, Photo, Thermal inkjet, Color printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description HP ENVY Photo 7858 All-in-One Printer, Print, Fax, Scan, Copy, Web, Photo:
This is an auto-generated long summary of HP ENVY Photo 7858 All-in-One Printer, Print, Fax, Scan, Copy, Web, Photo based on the first three specs of the first five spec groups.

HP ENVY Photo 7858 All-in-One Printer, Print, Fax, Scan, Copy, Web, Photo. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 10 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Color faxing. Duplex functions: Fax. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black

Printing
Duplex printing mode
Auto
Resolution color
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
15 ppm
Print speed (color, normal quality, A4/US Letter)
10 ppm
Print speed (black, draft quality, A4/US Letter)
22 ppm
Print speed (color, draft quality, A4/US Letter)
21 ppm
Print speed (ISO/IEC 24734) black
15 ppm
Print speed (ISO/IEC 24734) colour
10 ppm
Time to first page (black, normal)
16 s
Time to first page (color, normal)
18 s
Print margins (top, bottom, right, left)
0.118" (3 mm)
Borderless printing
Yes
Copying
Duplex copying *
Yes
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
21 cpm
Copy speed (color, normal quality, A4)
19 cpm
Copy speed (black, draft, A4)
21 cpm
Copy speed (color, draft, A4)
19 cpm
Maximum number of copies
50 copies
Copier resize
25 - 400%
Auto fit function
Yes
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
1200 x 1200 DPI
Maximum scan area
8.5 x 11.7" (216 x 297 mm)
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
E-mail, PC, Memory card
Image formats supported
JPG, RAW
Document formats supported
PDF
Grayscale levels
256
Scan drivers
TWAIN
Fax
Duplex faxing
Yes
Faxing *
Color faxing
Fax resolution (black)
300 x 311 DPI
Fax resolution (color)
200 x 208 DPI
Modem speed
33.6 Kbit/s
Fax memory
100 pages
Auto-redialing
Yes
Speed dialing
Yes
Fax speed dialing (max numbers)
120
Fax forwarding
Yes
Fax broadcasting
20 locations
Fax delayed sending
Yes
Auto reduction
Yes
Features
Recommended duty cycle
300 - 400 pages per month
Maximum duty cycle *
1000 pages per month
Duplex functions *
Fax
Digital sender
Yes
Number of print cartridges *
2
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3 GUI
All-In-One-multitasking
Yes
Country of origin
Thailand
HP segment
Home
Input & output capacity
Total number of input trays *
2
Total input capacity *
125 sheets
Total output capacity *
25 sheets
Paper input type
Sheetfed
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum number of input trays
2
Maximum input capacity
125 sheets
Maximum output capacity
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
209.9 x 349.6 mm
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper, Recycled paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Non-ISO print media sizes
Legal, Letter
Envelopes sizes
B5, C6, DL
Photo paper sizes (imperial)
4x6, 5x7, 8x10
Borderless printing media sizes
A4, Letter
Custom media width
3.85 - 5" (97.8 - 127 mm)
Custom media length
8.46 - 14" (215 - 355 mm)
Paper handling
Paper tray media weight
75 - 300 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi Direct
Yes
Bluetooth
Yes
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Card reader integrated
Yes
Internal memory *
256 MB
Compatible memory cards
SD
Built-in processor
Yes
Processor frequency
1200 MHz
Sound pressure level (printing)
57 dB
Sound power level (printing)
6.2 dB
Design
Product color *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display diagonal
2.65"
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (average operating)
13.95 W
Power consumption (printing)
13.95 W
Power consumption (ready)
3.6 W
Power consumption (sleep)
0.93 W
Power consumption (off)
0.2 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Instant Ink
Yes
HP Auto-On/Auto-Off
Yes
System requirements
Windows operating systems supported
Windows 11, Windows 8.1, Windows 8, Windows Vista, Windows 7, Windows 10
Mac operating systems supported
Mac OS X 10.12 Sierra, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan
Other operating systems supported
ChromeOS, Linux
Operational conditions
Operating relative humidity (H-H)
15 - 80%
Recommended humidity operating range
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Non-operating relative humidity (non-condensing)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
17.9" (454 mm)
Depth
16.1" (410 mm)
Height
6.34" (161 mm)
Weight
16.7 lbs (7.58 kg)
Packaging data
Package width
19.4" (494 mm)
Package depth
9.29" (236 mm)
Package height
19.2" (488 mm)
Package weight
21.4 lbs (9.7 kg)
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
230 pages
Included cartridge capacity (CMY)
145 pages
Cables included
AC, Phone
Power cord included
Yes
Quick installation guide
Yes
Bundled software
HP Printer Software, HP Update, Shop for Supplies Online, HP Photo Creations
Logistics data
Pallet weight
17.7 oz (501 g)
Number of cartons per pallet
50 pc(s)
Number of layers per pallet
5 pc(s)
Quantity per pallet
50 pc(s)
Technical details
Number of cartons per pallet layer
10 pc(s)
Other features
Number of users
3 user(s)
Recommended system requirements
Microsoft® Windows® 10, 8.1, 8, 7: 1 GHz 32-bit (x86) or 64-bit (x64) processor, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Microsoft® Internet Explorer. Windows Vista®: 800 MHz 32-bit (x86) processor, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Microsoft® Internet Explorer 8. Windows® XP SP3 or higher (32-bit only): any Intel® Pentium® II, Celeron® or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Microsoft® Internet Explorer 8. Windows Vista x64 has been removed from support on the CD & Web packs. Windows Server support is provided via the command line installer and supports Win Server 2008 R2 and higher.
PictBridge
No
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Australia 1 distributor(s)