location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 64 2-pack Tri-color Original Ink Cartridges

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
64 2-pack Tri-color Original Ink Cartridges
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6ZA55AN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194441328080 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26159
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2024 00:13:40
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 64 2-pack Tri-color Original Ink Cartridges
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original HP 64 Ink Cartridges deliver legendary HP print quality.
  • - HP 64 ink cartridges work with: HP ENVY 7100, 7155, 7800; HP Envy 7855; HP Tango Printer, X
  • - 2 Cyan (~330 pages), 2 Magenta (~330 pages), 2 Yellow (~330 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - HP 64 ink cartridges are built with recycled material and can easily be recycled for free through HP Planet Partners.[3]
  • - Ideal for those who are looking for professional quality photos and documents from their in-home printer for immediate sharing.
  • - Depend on Original HP 64 Ink Cartridges designed specifically for your HP printer.
  • - What's in the box: 2 ink cartridges
Guarantee: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 64 2-pack Tri-color Original Ink Cartridges :
The short editorial description of HP 64 2-pack Tri-color Original Ink Cartridges

64 2-pack Tri-color Original Ink Cartridges
More>>>
HP 64 2-pack Tri-color Original Ink Cartridges:
The official marketing text of HP 64 2-pack Tri-color Original Ink Cartridges as supplied by the manufacturer

Ideal for those who are looking for professional quality photos and documents from their in-home printer for immediate sharing.

More than 50% of Original HP Ink Cartridges are made with recycled ocean-bound plastic.[10]

Short summary description HP 64 2-pack Tri-color Original Ink Cartridges:
This short summary of the HP 64 2-pack Tri-color Original Ink Cartridges data-sheet is auto-generated and uses the product title and the first six key specs.

HP 64 2-pack Tri-color Original Ink Cartridges, Standard Yield, Cyan, Magenta, Yellow, Dye-based ink, 10 ml, 2 pc(s), Multi pack

Long summary description HP 64 2-pack Tri-color Original Ink Cartridges:
This is an auto-generated long summary of HP 64 2-pack Tri-color Original Ink Cartridges based on the first three specs of the first five spec groups.

HP 64 2-pack Tri-color Original Ink Cartridges. Colour ink type: Dye-based ink, Cartridge capacity: Standard Yield, Supply type: Multi pack, Color ink page yield: 330 pages, Color ink volume: 10 ml, Printing colors: Cyan, Magenta, Yellow, Quantity per pack: 2 pc(s)

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Colour ink type
Dye-based ink
Compatibility *
HP ENVY 6200, 6222, 6255, 7100, 7120, 7134, 7155, 7158, 7800, 7855 / HP Tango Printer, X
Quantity per pack *
2 pc(s)
Color ink cartridges quantity
2
Color ink volume
10 ml
Color ink page yield *
330 pages
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Dye-based ink
Printing colors *
Cyan, Magenta, Yellow
Brand compatibility *
HP
Supply type *
Multi pack
Country of origin
Malaysia
HP segment
Home
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
15 - 32 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
9.88" (251 mm)
Weight & dimensions
Depth
1.75" (44.5 mm)
Height
10.9" (276.4 mm)
Weight
2.47 oz (70 g)
Package width
4.82" (122.4 mm)
Package depth
1.88" (47.8 mm)
Package height
6.37" (161.8 mm)
Package weight
3.53 oz (100 g)
Logistics data
Quantity per pallet
1440 pc(s)
Number of cartons per pallet
24 pc(s)
Number of layers per pallet
5 pc(s)
Number of cartons per pallet layer
12 pc(s)
Pallet weight
2.37 oz (67.3 g)
Quantity per master (outer) case
24 pc(s)
Master (outer) case weight
0.0924 oz (2.62 g)
Master (outer) case gross weight (imperial)
5.78 lbs
Other features
Pallet dimensions (W x D x H)
48 x 40 x 50.6" (1219.2 x 1016 x 1286 mm)
Stacking number for pallet
2 pc(s)
Pallet dimensions (W x D x H) (imperial)
48 x 40 x 50.63"
Pallet weight (imperial)
148.2 lbs
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)