HP logo

HP Chromebook 14 G3 NVIDIA Tegra Tegra K1 14" Touchscreen Full HD 4 GB DDR3L-SDRAM 32 GB Flash ChromeOS Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54563
Info modified on:
22 Jan 2025, 05:55:56
Short summary description HP Chromebook 14 G3 NVIDIA Tegra Tegra K1 14" Touchscreen Full HD 4 GB DDR3L-SDRAM 32 GB Flash ChromeOS Silver:

HP Chromebook 14 G3, NVIDIA Tegra, 2.1 GHz, 14", 1920 x 1080 pixels, 4 GB, 32 GB

Long summary description HP Chromebook 14 G3 NVIDIA Tegra Tegra K1 14" Touchscreen Full HD 4 GB DDR3L-SDRAM 32 GB Flash ChromeOS Silver:

HP Chromebook 14 G3. Product type: Chromebook, Form factor: Clamshell. Processor family: NVIDIA Tegra, Processor model: Tegra K1, Processor frequency: 2.1 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. Operating system installed: ChromeOS. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.