HP logo

HP Pavilion Mini Desktop - 300-030

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8012
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
31 Mar 2018
Short summary description HP Pavilion Mini Desktop - 300-030:

HP Pavilion Mini Desktop - 300-030, 1.9 GHz, Intel® Core™ i3, i3-4025U, 4 GB, 1 TB, Windows 8.1

Long summary description HP Pavilion Mini Desktop - 300-030:

HP Pavilion Mini Desktop - 300-030. Processor frequency: 1.9 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4025U. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 45 W. Chassis type: Desktop. Product type: Mini PC. Product color: Silver, White

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.