HP logo

HP Stream Mini 200-010 Intel® Celeron® 2957U 2 GB DDR3L-SDRAM 32 GB SSD Windows 8.1 Desktop Mini PC

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9207
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
30 Sept 2015
Short summary description HP Stream Mini 200-010 Intel® Celeron® 2957U 2 GB DDR3L-SDRAM 32 GB SSD Windows 8.1 Desktop Mini PC:

HP Stream Mini 200-010, 1.4 GHz, Intel® Celeron®, 2957U, 2 GB, 32 GB, Windows 8.1

Long summary description HP Stream Mini 200-010 Intel® Celeron® 2957U 2 GB DDR3L-SDRAM 32 GB SSD Windows 8.1 Desktop Mini PC:

HP Stream Mini 200-010. Processor frequency: 1.4 GHz, Processor family: Intel® Celeron®, Processor model: 2957U. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 32 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 45 W. Chassis type: Desktop. Product type: Mini PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.