HP logo

HP Pavilion x2 10-k001nd Intel Atom® Z3736F Hybrid (2-in-1) 10.1" Touchscreen 2 GB DDR3L-SDRAM 32 GB Flash Windows 8.1 Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28132
Info modified on:
22 Jan 2025, 06:15:42
Short summary description HP Pavilion x2 10-k001nd Intel Atom® Z3736F Hybrid (2-in-1) 10.1" Touchscreen 2 GB DDR3L-SDRAM 32 GB Flash Windows 8.1 Black:

HP Pavilion x2 10-k001nd, Intel Atom®, 1.33 GHz, 10.1", 1280 x 800 pixels, 2 GB, 32 GB

Long summary description HP Pavilion x2 10-k001nd Intel Atom® Z3736F Hybrid (2-in-1) 10.1" Touchscreen 2 GB DDR3L-SDRAM 32 GB Flash Windows 8.1 Black:

HP Pavilion x2 10-k001nd. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: Z3736F, Processor frequency: 1.33 GHz. Display diagonal: 10.1", Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.