HP logo

HP Pavilion 15-p102tu Intel® Core™ i5 i5-4210U Laptop 15.6" HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53590
Info modified on:
22 Jan 2025, 05:26:49
Short summary description HP Pavilion 15-p102tu Intel® Core™ i5 i5-4210U Laptop 15.6" HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, Silver:

HP Pavilion 15-p102tu, Intel® Core™ i5, 1.7 GHz, 15.6", 1366 x 768 pixels, 8 GB, 1 TB

Long summary description HP Pavilion 15-p102tu Intel® Core™ i5 i5-4210U Laptop 15.6" HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, Silver:

HP Pavilion 15-p102tu. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1.7 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.