HP logo

HP Stream 7 5709 Intel Atom® 32 GB 7" 1 GB Wi-Fi 4 (802.11n) Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
150319
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Stream 7 5709 Intel Atom® 32 GB 7" 1 GB Wi-Fi 4 (802.11n) Windows 8.1 Black:

HP Stream 7 5709, 7", 1280 x 800 pixels, 32 GB, 1 GB, Windows 8.1, Black

Long summary description HP Stream 7 5709 Intel Atom® 32 GB 7" 1 GB Wi-Fi 4 (802.11n) Windows 8.1 Black:

HP Stream 7 5709. Display diagonal: 7", Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.33 GHz, Processor family: Intel Atom®, Processor model: Z3735G. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0.3 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 12.3 oz (350 g). Operating system installed: Windows 8.1. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.