HP logo

HP Stream 11-d011wm Intel® Celeron® N2840 Laptop 11.6" 2 GB DDR3L-SDRAM 32 GB Flash Windows 8.1 Magenta

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13684
Info modified on:
29 Jan 2025, 19:52:59
End of life date:
01 Oct 2015
Short summary description HP Stream 11-d011wm Intel® Celeron® N2840 Laptop 11.6" 2 GB DDR3L-SDRAM 32 GB Flash Windows 8.1 Magenta:

HP Stream 11-d011wm, Intel® Celeron®, 2.16 GHz, 11.6", 1366 x 768 pixels, 2 GB, 32 GB

Long summary description HP Stream 11-d011wm Intel® Celeron® N2840 Laptop 11.6" 2 GB DDR3L-SDRAM 32 GB Flash Windows 8.1 Magenta:

HP Stream 11-d011wm. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2840, Processor frequency: 2.16 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product color: Magenta. Weight: 2.82 lbs (1.28 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.