HP logo

HP ENVY x2 13-j001tu Intel® Core™ M M-5Y10 Hybrid (2-in-1) 13.3" Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Windows 8.1 Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69491
Info modified on:
01 Feb 2025, 05:45:56
Short summary description HP ENVY x2 13-j001tu Intel® Core™ M M-5Y10 Hybrid (2-in-1) 13.3" Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Windows 8.1 Black, Silver:

HP ENVY x2 13-j001tu, Intel® Core™ M, 0.8 GHz, 13.3", 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description HP ENVY x2 13-j001tu Intel® Core™ M M-5Y10 Hybrid (2-in-1) 13.3" Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Windows 8.1 Black, Silver:

HP ENVY x2 13-j001tu. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ M, Processor model: M-5Y10, Processor frequency: 0.8 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 8.1. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.