HP logo

HP Pavilion x2 10-j006tu Intel Atom® Z3745D Hybrid (2-in-1) 10.1" Touchscreen 2 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 4 (802.11n) Windows 8.1 Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93656
Info modified on:
01 Feb 2025, 04:55:54
Short summary description HP Pavilion x2 10-j006tu Intel Atom® Z3745D Hybrid (2-in-1) 10.1" Touchscreen 2 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 4 (802.11n) Windows 8.1 Gray:

HP Pavilion x2 10-j006tu, Intel Atom®, 1.33 GHz, 10.1", 1280 x 800 pixels, 2 GB, 32 GB

Long summary description HP Pavilion x2 10-j006tu Intel Atom® Z3745D Hybrid (2-in-1) 10.1" Touchscreen 2 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 4 (802.11n) Windows 8.1 Gray:

HP Pavilion x2 10-j006tu. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: Z3745D, Processor frequency: 1.33 GHz. Display diagonal: 10.1", Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product color: Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.