HP logo

HP 15-g023cl AMD A8 A8-6410 Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88444
Info modified on:
22 Jan 2025, 05:40:34
Short summary description HP 15-g023cl AMD A8 A8-6410 Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black:

HP 15-g023cl, AMD A8, 2 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP 15-g023cl AMD A8 A8-6410 Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black:

HP 15-g023cl. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-6410, Processor frequency: 2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.