HP logo

HP LaserJet Enterprise M607dn 1200 x 1200 DPI A4

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91397
Info modified on:
14 Mar 2024, 18:57:09
Short summary description HP LaserJet Enterprise M607dn 1200 x 1200 DPI A4:

HP LaserJet Enterprise M607dn, Laser, 1200 x 1200 DPI, A4, 52 ppm, Duplex printing, Network ready

Long summary description HP LaserJet Enterprise M607dn 1200 x 1200 DPI A4:

HP LaserJet Enterprise M607dn. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 250000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 52 ppm, Duplex printing. Display: LCD. Network ready. Product color: White

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.