HP logo

HP Pro x2 612 G1 Intel® Core™ i5 i5-4202Y Hybrid (2-in-1) 12.5" Touchscreen HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 Pro Black, Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38835
Info modified on:
22 Jan 2025, 06:00:19
Short summary description HP Pro x2 612 G1 Intel® Core™ i5 i5-4202Y Hybrid (2-in-1) 12.5" Touchscreen HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 Pro Black, Silver:

HP Pro x2 612 G1, Intel® Core™ i5, 1.6 GHz, 12.5", 1366 x 768 pixels, 4 GB, 128 GB

Long summary description HP Pro x2 612 G1 Intel® Core™ i5 i5-4202Y Hybrid (2-in-1) 12.5" Touchscreen HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 Pro Black, Silver:

HP Pro x2 612 G1. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor model: i5-4202Y, Processor frequency: 1.6 GHz. Display diagonal: 12.5", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Mobile network generation: 3G. Operating system installed: Windows 8.1 Pro

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.