HP logo

HP Pro x2 612 Replacement Wacom Pen stylus pen 0.0988 oz (2.8 g) Black

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84377
Info modified on:
14 Mar 2024, 18:59:54
Short summary description HP Pro x2 612 Replacement Wacom Pen stylus pen 0.0988 oz (2.8 g) Black:

HP Pro x2 612 Replacement Wacom Pen, Black, Pro x2 612 G1, 0.0988 oz (2.8 g), 0.217 x 0.217 x 4.33" (5.5 x 5.5 x 110 mm)

Long summary description HP Pro x2 612 Replacement Wacom Pen stylus pen 0.0988 oz (2.8 g) Black:

HP Pro x2 612 Replacement Wacom Pen. Product color: Black, Compatibility: Pro x2 612 G1. Weight: 0.0988 oz (2.8 g). Dimensions (WxDxH): 0.217 x 0.217 x 4.33" (5.5 x 5.5 x 110 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.