HP logo

HP PS110 Wireless 802.11n VPN WW Router wireless router Gigabit Ethernet

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64681
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP PS110 Wireless 802.11n VPN WW Router wireless router Gigabit Ethernet:

HP PS110 Wireless 802.11n VPN WW Router, Wi-Fi 4 (802.11n), Ethernet LAN

Long summary description HP PS110 Wireless 802.11n VPN WW Router wireless router Gigabit Ethernet:

HP PS110 Wireless 802.11n VPN WW Router. Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11a, 802.11b, 802.11g. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Processor architecture: MIPS, Processor frequency: 700 MHz, Flash memory: 128 MB. AC input voltage: 100 - 240 V, Power consumption (typical): 9.5 W. Width: 9.06" (230 mm), Depth: 9.33" (237 mm), Height: 1.67" (42.5 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.