HP logo

HP M 210 802.11n (WW) Access Point 300 Mbit/s Power over Ethernet (PoE)

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111629
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP M 210 802.11n (WW) Access Point 300 Mbit/s Power over Ethernet (PoE):

HP M 210 802.11n (WW) Access Point, 2.4 GHz, 5 GHz, 300 Mbit/s, 128-bit WEP, 64-bit WEP, AES, TKIP, WPA, WPA2, 10,100,1000 Mbit/s

Long summary description HP M 210 802.11n (WW) Access Point 300 Mbit/s Power over Ethernet (PoE):

HP M 210 802.11n (WW) Access Point. 2.4 GHz, 5 GHz, Maximum data transfer rate: 300 Mbit/s. Security algorithms: 128-bit WEP, 64-bit WEP, AES, TKIP, WPA, WPA2. Ethernet LAN data rates: 10,100,1000 Mbit/s. Power over Ethernet (PoE)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.