HP logo

HP 5500-24G-4SFP HI Switch w/2 Interface Slots Managed L3 Gigabit Ethernet (10/100/1000) 1U Gray

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68467
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP 5500-24G-4SFP HI Switch w/2 Interface Slots Managed L3 Gigabit Ethernet (10/100/1000) 1U Gray:

HP 5500-24G-4SFP HI Switch w/2 Interface Slots, Managed, L3, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting, 1U

Long summary description HP 5500-24G-4SFP HI Switch w/2 Interface Slots Managed L3 Gigabit Ethernet (10/100/1000) 1U Gray:

HP 5500-24G-4SFP HI Switch w/2 Interface Slots. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24, Console port: RJ-45. Full duplex. MAC address table: 32000 entries, Switching capacity: 176 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Rack mounting, Form factor: 1U

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.