HP logo

HP 3600-24-SFP v2 EI Managed L3 1U Black

Brand:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71821
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP 3600-24-SFP v2 EI Managed L3 1U Black:

HP 3600-24-SFP v2 EI, Managed, L3, Full duplex, Rack mounting, 1U

Long summary description HP 3600-24-SFP v2 EI Managed L3 1U Black:

HP 3600-24-SFP v2 EI. Switch type: Managed, Switch layer: L3. Full duplex. MAC address table: 32000 entries, Switching capacity: 12.8 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab. Rack mounting, Form factor: 1U

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.