HP logo

HP V110 Cable/DSL Wireless-N Router wireless router Fast Ethernet

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75034
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP V110 Cable/DSL Wireless-N Router wireless router Fast Ethernet:

HP V110 Cable/DSL Wireless-N Router, Ethernet LAN

Long summary description HP V110 Cable/DSL Wireless-N Router wireless router Fast Ethernet:

HP V110 Cable/DSL Wireless-N Router. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.3, IEEE 802.3u. Security algorithms: 128-bit WEP, 64-bit WEP, WPA, WPA-AES, WPA-TKIP, WPA2, Authentication method: PAP, CHAP, SSID, MAC address table: 10000 entries. Switching protocols: Ethernet, Routing protocols: RIP-1, RIP-2, Management protocols: SNMP, HTTP. Processor model: Infineon 6996i, Internal memory: 32 MB, Flash memory: 2 MB. Weight: 10.6 oz (300 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.