HP V V1910-24G, Managed, L2+, Full duplex
HP V V1910-24G. Switch type: Managed, Switch layer: L2+. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 32 entries, Switching capacity: 56 Gbit/s