HP logo

HP V 1910-16G Managed L3 Gigabit Ethernet (10/100/1000) Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67729
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP V 1910-16G Managed L3 Gigabit Ethernet (10/100/1000) Gray:

HP V 1910-16G, Managed, L3, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting

Long summary description HP V 1910-16G Managed L3 Gigabit Ethernet (10/100/1000) Gray:

HP V 1910-16G. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 16, Console port: RJ-45. Full duplex. MAC address table: 8192 entries, Switching capacity: 40 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Rack mounting

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.