HP logo

HP 5500/4800 2-port GbE SFP Module network switch module Gigabit Ethernet

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25719
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP 5500/4800 2-port GbE SFP Module network switch module Gigabit Ethernet:

HP 5500/4800 2-port GbE SFP Module, Gigabit Ethernet, 10,100,1000 Mbit/s, SFP, HP 5500/4800

Long summary description HP 5500/4800 2-port GbE SFP Module network switch module Gigabit Ethernet:

HP 5500/4800 2-port GbE SFP Module. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s. Fiber optic connector: SFP. Compatibility: HP 5500/4800

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.