HP logo

HP PageWide 377dw Multifunction Printer

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3753
Info modified on:
14 May 2025, 20:19:38
End of life date:
02 Oct 2019
Short summary description HP PageWide 377dw Multifunction Printer:

HP PageWide 377dw Multifunction Printer, Inkjet, Color printing, 2400 x 1200 DPI, A4, Direct printing, White

Long summary description HP PageWide 377dw Multifunction Printer:

HP PageWide 377dw Multifunction Printer. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 2400 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 30 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Direct printing. Product color: White

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.