HP logo

HP ENVY x2 13-j002dx Intel® Core™ M M-5Y70 Hybrid (2-in-1) 13.3" Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12656
Info modified on:
29 Jan 2025, 19:21:05
End of life date:
30 Apr 2015
Short summary description HP ENVY x2 13-j002dx Intel® Core™ M M-5Y70 Hybrid (2-in-1) 13.3" Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 Silver:

HP ENVY x2 13-j002dx, Intel® Core™ M, 1.1 GHz, 13.3", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description HP ENVY x2 13-j002dx Intel® Core™ M M-5Y70 Hybrid (2-in-1) 13.3" Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 Silver:

HP ENVY x2 13-j002dx. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ M, Processor model: M-5Y70, Processor frequency: 1.1 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 8.1. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.