HP logo

HP 15-f023wm Intel® Celeron® N2920 Laptop 15.6" Touchscreen HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14020
Info modified on:
01 Feb 2025, 04:45:08
End of life date:
30 Apr 2015
Short summary description HP 15-f023wm Intel® Celeron® N2920 Laptop 15.6" Touchscreen HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black:

HP 15-f023wm, Intel® Celeron®, 1.86 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP 15-f023wm Intel® Celeron® N2920 Laptop 15.6" Touchscreen HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black:

HP 15-f023wm. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2920, Processor frequency: 1.86 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 8.1. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.