HP logo

HP 15-g033ds AMD A8 A8-6410 Laptop 15.6" HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Blue

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4202
Info modified on:
22 Jan 2025, 04:38:15
End of life date:
31 Dec 2015
Short summary description HP 15-g033ds AMD A8 A8-6410 Laptop 15.6" HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Blue:

HP 15-g033ds, AMD A8, 2 GHz, 15.6", 1366 x 768 pixels, 4 GB, 1 TB

Long summary description HP 15-g033ds AMD A8 A8-6410 Laptop 15.6" HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Blue:

HP 15-g033ds. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-6410, Processor frequency: 2 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Blue

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.