HP logo

HP Pavilion x360 13-a133ca Intel® Core™ i3 i3-4030U Hybrid (2-in-1) 13.3" Touchscreen HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6404
Info modified on:
29 Jan 2025, 19:46:32
End of life date:
30 Apr 2015
Short summary description HP Pavilion x360 13-a133ca Intel® Core™ i3 i3-4030U Hybrid (2-in-1) 13.3" Touchscreen HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black, Silver:

HP Pavilion x360 13-a133ca, Intel® Core™ i3, 1.9 GHz, 13.3", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP Pavilion x360 13-a133ca Intel® Core™ i3 i3-4030U Hybrid (2-in-1) 13.3" Touchscreen HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black, Silver:

HP Pavilion x360 13-a133ca. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-4030U, Processor frequency: 1.9 GHz. Display diagonal: 13.3", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 8.1. Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.