HP logo

HP Deskjet Ink Advantage 1015 inkjet printer Color 600 x 600 DPI A2

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122016
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Deskjet Ink Advantage 1015 inkjet printer Color 600 x 600 DPI A2:

HP Deskjet Ink Advantage 1015, Color, 2, 600 x 600 DPI, A2, 1000 pages per month, 7 ppm

Long summary description HP Deskjet Ink Advantage 1015 inkjet printer Color 600 x 600 DPI A2:

HP Deskjet Ink Advantage 1015. Color, Number of print cartridges: 2, Maximum duty cycle: 1000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A2. Print speed (black, normal quality, A4/US Letter): 7 ppm. Product color: Black, Gray

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.