HP logo

HP RP2 Retail System Model 2000 J1900 2 GHz 14" Touchscreen

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25616
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP RP2 Retail System Model 2000 J1900 2 GHz 14" Touchscreen:

HP RP2 Retail System Model 2000, 14", Intel® Celeron®, J1900, 2 GHz, 2 MB, 4 GB

Long summary description HP RP2 Retail System Model 2000 J1900 2 GHz 14" Touchscreen:

HP RP2 Retail System Model 2000. Display diagonal: 14". Processor family: Intel® Celeron®, Processor model: J1900, Processor frequency: 2 GHz. Internal memory: 4 GB, Internal memory type: DDR3 SDRAM, Maximum internal memory: 8 GB. Total storage capacity: 128 GB, Storage media: SSD, SSD capacity: 128 GB. Graphics card manufacturer: Intel, Graphics card: HD Graphics

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.