HP logo

HP t620 Flexible 1.5 GHz Windows 10 IoT Core 3 lbs (1.36 kg) Black GX-415GA

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71407
Info modified on:
14 Mar 2024, 17:27:06
Short summary description HP t620 Flexible 1.5 GHz Windows 10 IoT Core 3 lbs (1.36 kg) Black GX-415GA:

HP t620 Flexible, 1.5 GHz, AMD G, 1st Generation AMD Embedded G-Series SoC, GX-415GA, 2 MB, 4 GB

Long summary description HP t620 Flexible 1.5 GHz Windows 10 IoT Core 3 lbs (1.36 kg) Black GX-415GA:

HP t620 Flexible. Processor frequency: 1.5 GHz, Processor family: AMD G, Processor generation: 1st Generation AMD Embedded G-Series SoC. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: AMD Radeon HD 8330E. Audio system: 24-bit stereo

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.