HP logo

HP ProCurve 2620-48-PoE+ Managed L3 Power over Ethernet (PoE) 1U Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45231
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP ProCurve 2620-48-PoE+ Managed L3 Power over Ethernet (PoE) 1U Silver:

HP ProCurve 2620-48-PoE+, Managed, L3, Full duplex, Power over Ethernet (PoE), Rack mounting, 1U

Long summary description HP ProCurve 2620-48-PoE+ Managed L3 Power over Ethernet (PoE) 1U Silver:

HP ProCurve 2620-48-PoE+. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports quantity: 48. Full duplex. MAC address table: 16000 entries, Switching capacity: 17.6 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3at, IEEE 802.3u. Power over Ethernet (PoE). Rack mounting, Form factor: 1U

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.