HP logo

HP ProCurve 3800-24SFP-2SFP+ Managed L3 1U Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22083
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP ProCurve 3800-24SFP-2SFP+ Managed L3 1U Gray:

HP ProCurve 3800-24SFP-2SFP+, Managed, L3, Full duplex, Rack mounting, 1U

Long summary description HP ProCurve 3800-24SFP-2SFP+ Managed L3 1U Gray:

HP ProCurve 3800-24SFP-2SFP+. Switch type: Managed, Switch layer: L3. Console port: RJ-45. Full duplex. MAC address table: 65500 entries, Switching capacity: 88 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Rack mounting, Form factor: 1U

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.