HP logo

HP 8-port 10GbE SFP+ v2 zl Module network switch module

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37791
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP 8-port 10GbE SFP+ v2 zl Module network switch module:

HP 8-port 10GbE SFP+ v2 zl Module, SFP+, 10 Gbit/s, E5400 zl/E8200 zl, 10.3 x 8.13 x 1.75" (261.6 x 206.5 x 44.5 mm), 33.5 oz (950 g)

Long summary description HP 8-port 10GbE SFP+ v2 zl Module network switch module:

HP 8-port 10GbE SFP+ v2 zl Module. Fiber optic connector: SFP+. Data transfer rate: 10 Gbit/s. Compatibility: E5400 zl/E8200 zl. Dimensions (WxDxH): 10.3 x 8.13 x 1.75" (261.6 x 206.5 x 44.5 mm), Weight: 33.5 oz (950 g)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.