HP logo

HP ProCurve 2910-48G al Managed L3 Gigabit Ethernet (10/100/1000) 1U

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62083
Info modified on:
14 Mar 2024, 19:39:31
Short summary description HP ProCurve 2910-48G al Managed L3 Gigabit Ethernet (10/100/1000) 1U:

HP ProCurve 2910-48G al, Managed, L3, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting, 1U

Long summary description HP ProCurve 2910-48G al Managed L3 Gigabit Ethernet (10/100/1000) 1U:

HP ProCurve 2910-48G al. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 48. Full duplex. MAC address table: 16000 entries, Switching capacity: 176 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Rack mounting, Form factor: 1U

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.