HP logo

HP ProCurve E2910-24G-PoE+ al Switch Managed Power over Ethernet (PoE) 1U

Brand:
Product family:
Product series:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47603
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP ProCurve E2910-24G-PoE+ al Switch Managed Power over Ethernet (PoE) 1U:

HP ProCurve E2910-24G-PoE+ al Switch, Managed, Full duplex, Power over Ethernet (PoE), Rack mounting, 1U

Long summary description HP ProCurve E2910-24G-PoE+ al Switch Managed Power over Ethernet (PoE) 1U:

HP ProCurve E2910-24G-PoE+ al Switch. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 16000 entries, Switching capacity: 128 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Power over Ethernet (PoE). Rack mounting, Form factor: 1U

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.