HP logo

HP J9008A + J9150A network switch module Gigabit Ethernet

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66090
Info modified on:
04 Apr 2019, 13:23:20
Short summary description HP J9008A + J9150A network switch module Gigabit Ethernet:

HP J9008A + J9150A, Gigabit Ethernet, 10,100,1000 Mbit/s, IEEE 802.3ae, SFP, HP E2910 al, 4 x 4.18 x 1.4" (101.6 x 106.1 x 35.5 mm)

Long summary description HP J9008A + J9150A network switch module Gigabit Ethernet:

HP J9008A + J9150A. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.3ae. Fiber optic connector: SFP. Compatibility: HP E2910 al. Dimensions (WxDxH): 4 x 4.18 x 1.4" (101.6 x 106.1 x 35.5 mm), Weight: 5.64 oz (160 g)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.